Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74FCT16245ETPAG

Description
Win Source Part Number: 1040227-74FCT16245ET PAG Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74FCT Package: Tube Standard Package: 39 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SN74ABT16245ADGGR; 74FCT16952CTPAG; 74FCT16952ATPAG; 74FCT16543ATPAG; 74ACT16541MTD; 74ACTQ16541MTD; 74ACT16543MTD; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT74FCT16245ETPAG-N D,IDT74FCT16245ETPAG ,800-2159 Base Product Number: 74FCT16245
Request a Quote
Description
Win Source Part Number: 1040227-74FCT16245ET PAG Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74FCT Package: Tube Standard Package: 39 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SN74ABT16245ADGGR; 74FCT16952CTPAG; 74FCT16952ATPAG; 74FCT16543ATPAG; 74ACT16541MTD; 74ACTQ16541MTD; 74ACT16543MTD; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT74FCT16245ETPAG-N D,IDT74FCT16245ETPAG ,800-2159 Base Product Number: 74FCT16245
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74FCT16245ETPAG is a 16-bit bidirectional transceiver designed for high-speed, low-power applications using 0.5 micron CMOS technology. It features a typical output skew of less than 250 ps and low input/output leakage of 1 µA maximum. The device supports high drive outputs, with capabilities of ,Äì32 mA for sourcing and 64 mA for sinking current, making it suitable for driving high-capacitance loads and low-impedance backplanes. The transceiver operates with a power-off disable feature, allowing for live insertion of boards, and is equipped with hysteresis on inputs to enhance noise margins. It is available in both industrial and military temperature ranges, with operating temperatures from ,Äì40°C to +85°C for industrial and ,Äì55°C to +125°C for military applications. The device is offered in multiple package options, including SSOP and TSSOP for industrial use, and CERPACK for military applications. Engineers looking for a reliable and efficient solution for synchronous communication between two buses may find the 74FCT16245ETPAG suitable for their projects.

Datasheet Summary
Powered by GS/AI

The 74FCT16245ETPAG is a 16-bit bidirectional transceiver designed for high-speed, low-power applications using 0.5 micron CMOS technology. It features a typical output skew of less than 250 ps and low input/output leakage of 1 µA maximum. The device supports high drive outputs, with capabilities of ,Äì32 mA for sourcing and 64 mA for sinking current, making it suitable for driving high-capacitance loads and low-impedance backplanes. The transceiver operates with a power-off disable feature, allowing for live insertion of boards, and is equipped with hysteresis on inputs to enhance noise margins. It is available in both industrial and military temperature ranges, with operating temperatures from ,Äì40°C to +85°C for industrial and ,Äì55°C to +125°C for military applications. The device is offered in multiple package options, including SSOP and TSSOP for industrial use, and CERPACK for military applications. Engineers looking for a reliable and efficient solution for synchronous communication between two buses may find the 74FCT16245ETPAG suitable for their projects.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1040227-74FCT16245ETPAG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1040227-74FCT16245ETPAG
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1040227-74FCT16245ETPAG
Win Source Part Number: 1040227-74FCT16245ET PAG Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74FCT Package: Tube Standard Package: 39 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SN74ABT16245ADGGR; 74FCT16952CTPAG; 74FCT16952ATPAG; 74FCT16543ATPAG; 74ACT16541MTD; 74ACTQ16541MTD; 74ACT16543MTD; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT74FCT16245ETPAG-N D,IDT74FCT16245ETPAG ,800-2159 Base Product Number: 74FCT16245

Win Source Part Number: 1040227-74FCT16245ETPAG
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74FCT
Package: Tube
Standard Package: 39
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): SN74ABT16245ADGGR; 74FCT16952CTPAG; 74FCT16952ATPAG; 74FCT16543ATPAG; 74ACT16541MTD; 74ACTQ16541MTD; 74ACT16543MTD;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT74FCT16245ETPAG-ND,IDT74FCT16245ETPAG,800-2159
Base Product Number: 74FCT16245

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74FCT16245ETPAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74FCT16245ETPAG
Buffers, Drivers, Receivers, Transceivers 74FCT16245ETPAG
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1040227-74FCT16245ETPAG 74FCT16245ETPAG
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - AMIS42671ICAB1RG - 860960-AMIS42671ICAB1RG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details