Renesas Electronics Corporation 5.5V Interface Transceiver IC 74FCT16245ETPAG

Description
IC TXRX NON-INVERT 5.5V 48TSSOP Product overview: 74FCT16245ETPAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT16245ETPAG can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TXRX NON-INVERT 5.5V 48TSSOP Product overview: 74FCT16245ETPAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT16245ETPAG can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74FCT16245ET is a 16-bit bidirectional transceiver built using 0.5-micron CMOS technology, designed for synchronous communication between two buses. It is available in a TSSOP package and features output enable and direction control pins for flexible data flow management. The device supports a 5.0V supply with a 10% tolerance, has a maximum output current of -32mA (high) and 64mA (low), and includes power-off disable capability for live insertion. Input and output leakage is limited to ±1μA maximum, and it meets ESD protection levels exceeding 2000V per MIL-STD-883, Method 3015. Operating temperature ranges from -40°C to +85°C for industrial use. Output skew is typically less than 250ps, and ground bounce is less than 1.0V at 5V supply and 25°C ambient.

Datasheet Summary
Powered by GS/AI

The 74FCT16245ET is a 16-bit bidirectional transceiver built using 0.5-micron CMOS technology, designed for synchronous communication between two buses. It is available in a TSSOP package and features output enable and direction control pins for flexible data flow management. The device supports a 5.0V supply with a 10% tolerance, has a maximum output current of -32mA (high) and 64mA (low), and includes power-off disable capability for live insertion. Input and output leakage is limited to ±1μA maximum, and it meets ESD protection levels exceeding 2000V per MIL-STD-883, Method 3015. Operating temperature ranges from -40°C to +85°C for industrial use. Output skew is typically less than 250ps, and ground bounce is less than 1.0V at 5V supply and 25°C ambient.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V Interface Transceiver IC
704-74FCT16245ETPAG
5.5V Interface Transceiver IC 704-74FCT16245ETPAG
IC TXRX NON-INVERT 5.5V 48TSSOP Product overview: 74FCT16245ETPAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT16245ETPAG can be used for catalog matching and distributor lookup.

IC TXRX NON-INVERT 5.5V 48TSSOP Product overview: 74FCT16245ETPAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT16245ETPAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 704-74FCT16245ETPAG
Product Name 5.5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ABT245/BRA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Universal Bus Functions - 74ALVC162835ADGG,1 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3.6V; Other; 1.2V ~ 3.6V
View Details
Interface - Interface - Controllers - ADM6999X-A2-T-1 - 077617-ADM6999X-A2-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers