The 74FCT16245CTPAG is a 16-bit bidirectional transceiver built with fast CMOS technology, designed for synchronous communication between two buses. It is available in a TSSOP package and supports industrial temperature ranges from -40°C to +85°C. The device features output enable and direction control pins, allowing operation as two independent 8-bit transceivers or one 16-bit transceiver. Outputs have a drive capability of -32mA (IOH) and 64mA (IOL), with power-off disable for live insertion. Input and output leakage is ≤1µA, and ESD tolerance exceeds 2000V per MIL-STD-883, Method 3015. Typical output ground bounce is <1.0V at VCC = 5V. All specifications are valid with a supply voltage of 5.0V ±10%.
IC TXRX NON-INVERT 5.5V 48TSSOP Product overview: 74FCT16245CTPAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT16245CTPAG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT16245CTPAG |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |