The 74FCT16245AT is a 16-bit bidirectional transceiver built with fast CMOS technology, designed for synchronous communication between two buses. It is available in a TSSOP package and features output enable and direction control pins for data flow management. The device supports industrial temperature ranges from -40°C to +85°C, operates at a supply voltage of 5.0V ±10%, and provides output currents of -32mA (IOH) and 64mA (IOL). Output ground bounce is typically less than 1.0V at 5V supply and 25°C. Inputs include hysteresis for improved noise margin, and power-off disable capability allows live insertion. ESD protection exceeds 2000V per MIL-STD-883, Method 3015. Input and output leakage is limited to 1µA maximum. Capacitance is specified up to 8pF at output terminals.
IC TXRX NON-INVERT 5.5V 48TSSOP Product overview: 74FCT16245ATPAG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT16245ATPAG8
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT16245ATPAG8 |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |