Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Flip Flops 74FCT162374ATPVG

Description
Win Source Part Number: 1152831-74FCT162374A TPVG Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74FCT Type: D-Type Package: Tube Standard Package: 30 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 500 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT74FCT162374ATPVG- ND,IDT74FCT162374ATP VG Base Product Number: 74FCT162374 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1152831-74FCT162374A TPVG Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74FCT Type: D-Type Package: Tube Standard Package: 30 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 500 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT74FCT162374ATPVG- ND,IDT74FCT162374ATP VG Base Product Number: 74FCT162374 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1152831-74FCT162374ATPVG
Integrated Circuits (ICs) - Logic - Flip Flops 1152831-74FCT162374ATPVG
Win Source Part Number: 1152831-74FCT162374A TPVG Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74FCT Type: D-Type Package: Tube Standard Package: 30 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 500 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT74FCT162374ATPVG- ND,IDT74FCT162374ATP VG Base Product Number: 74FCT162374 Product Status: Obsolete

Win Source Part Number: 1152831-74FCT162374ATPVG
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74FCT
Type: D-Type
Package: Tube
Standard Package: 30
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3.5 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 500 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT74FCT162374ATPVG-ND,IDT74FCT162374ATPVG
Base Product Number: 74FCT162374
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - 74FCT162374ATPVG-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 74FCT162374ATPVG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74FCT162374ATPVG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74FCT162374ATPVG
Logic - Flip Flops 74FCT162374ATPVG
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1152831-74FCT162374ATPVG 74FCT162374ATPVG-ND 74FCT162374ATPVG 74FCT162374ATPVG
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 6.5 ns 6.5 ns
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products