Renesas Electronics Corporation Latches 74FCT162373ETPVG

Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74FCT162373ETPVG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Logic - Latches - 74FCT162373ETPVG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74FCT162373ETPVG
Logic - Latches 74FCT162373ETPVG
IC TRANSP LATCH 16BIT 48-SSOP

IC TRANSP LATCH 16BIT 48-SSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 74FCT162373ETPVG 74FCT162373ETPVG
Product Name Latches Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-BSSOP (0.295\", 7.50mm Width); SOP; SSOP
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT2373T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors - 74FCT2373CTSOCTE4 - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details
5 suppliers
Octal D-type transparent latch; 3-state - 74HC573BQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
 - QS74FCT2373ZQCTQ - Rochester Electronics
Integrated Device Technology
Specs
Latch Type Transparent-D
Package Type QSOP20; SOP
Logic Family CMOS
View Details
3 suppliers