The 74FCT162245CTPAG is a 16-bit bidirectional transceiver built with 0.5 micron CMOS technology, designed for synchronous communication between two buses. It is available in a TSSOP package and operates with a supply voltage of 5.0V ±10%. The device features balanced output drivers with ±24mA sourcing/sinking capability for industrial temperature range operation (-40°C to +85°C), low output ground bounce (<0.6V at 5V, 25°C), and input hysteresis for improved noise immunity. All inputs and outputs comply with ESD protection levels exceeding 2000V per MIL-STD-883, Method 3015. The transceiver supports three-state operation with independent direction and output enable controls, and is a plug-in replacement for FCT16245T and ABT16245 devices.
IC TXRX NON-INVERT 5.5V 48TSSOP Product overview: 74FCT162245CTPAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT162245CTPAG
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT162245CTPAG |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |