Manufacturer: Renesas Electronics America
Win Source Part Number: 908165-74FCT162245AT
Series: 74FCT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Package: 48-BSSOP (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74FCT162245
Categories: Integrated Circuits (ICs)
Case / Package: 48-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT74FCT162245ATPVG8
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 908165-74FCT162245ATPVG8 | 74FCT162245ATPVG8 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162245ATPVG8 | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 48-BSSOP (0.295\", 7.50mm Width) |