The 74FCT162245AT is a 16-bit bidirectional transceiver fabricated using 0.5 micron CMOS technology, designed for synchronous bus communication with low power and high speed. It is available in SSOP packaging and features balanced output drivers with ±24mA sourcing and sinking capability for industrial temperature operation. The device supports TTL input levels with hysteresis, has typical output skew less than 250ps, and maintains output ground bounce below 0.6V at 5V supply. Maximum quiescent supply current is 500µA, and it operates across industrial temperatures from -40°C to +85°C. The transceiver includes output enable and direction control for three-state operation and is a plug-in replacement for FCT16245T and ABT16245 devices.
IC TXRX NON-INVERT 5.5V 48SSOP Product overview: 74FCT162245ATPVG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT162245ATPVG
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT162245ATPVG |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |