Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
RENESAS ELECTRONICS CORPORATION
74FCT162244ETPAG -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Renesas Electronics Corporation
Logic - Buffers, Drivers, Receivers, Transceivers
74FCT162244ETPAG
Description
IC BUF NON-INVERT 5.5V 48TSSOP
Lingto Electronic Limited
Done
Datasheet
Description
IC BUF NON-INVERT 5.5V 48TSSOP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74FCT162244ETPAG
Logic - Buffers, Drivers, Receivers, Transceivers
74FCT162244ETPAG
IC BUF NON-INVERT 5.5V 48TSSOP
IC BUF NON-INVERT 5.5V 48TSSOP
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Network and Communication Chips
Product Number
74FCT162244ETPAG
Product Name
Logic - Buffers, Drivers, Receivers, Transceivers
Device Type
Transceiver
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
27.5 - 31 GHz Ka-Band Quad 4x2 Tx Beamformer IC
AWMF-0239
Specs
Device Type
Beamformers
Features
RoHS
Operating Frequency
27500 to 31000 MHz
View Details
Infineon Technologies AG
Telecom
CYV15G0403DXB-BGC
Specs
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
256-BGA Exposed Pad
Pins
256 #
View Details
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
100314J-QMLV
Specs
Device Type
Transceiver
View Details
Skyworks Solutions, Inc.
Telecom
SI3211-E-FTR
Specs
Supply Voltage
3.3V; 3.6V; 5V
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
"38-TFSOP (0.173"", 4.40mm Width)"
View Details