Renesas Electronics Corporation Logic - Buffers, Drivers, Receivers, Transceivers 74FCT162244CTPVG8

Description
IC BUFF DVR 16BIT N-INV 48SSOP
Datasheet
Description
IC BUFF DVR 16BIT N-INV 48SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162244CTPVG8 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74FCT162244CTPVG8
Logic - Buffers, Drivers, Receivers, Transceivers 74FCT162244CTPVG8
IC BUFF DVR 16BIT N-INV 48SSOP

IC BUFF DVR 16BIT N-INV 48SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74FCT162244CTPVG8
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Modems - ICs and Modules - SI3016-FS-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
Butler Matrix KBM90240725 - KBM90240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
RF Transceiver ICs - 4823-NRF52833-QIAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
2 suppliers