Renesas Electronics Corporation Logic - Buffers, Drivers, Receivers, Transceivers 74FCT162244CTPVG

Description
IC BUF NON-INVERT 5.5V 48SSOP
Datasheet
Description
IC BUF NON-INVERT 5.5V 48SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162244CTPVG - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74FCT162244CTPVG
Logic - Buffers, Drivers, Receivers, Transceivers 74FCT162244CTPVG
IC BUF NON-INVERT 5.5V 48SSOP

IC BUF NON-INVERT 5.5V 48SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74FCT162244CTPVG
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth module - AS-XBEE-BT-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details
Telecom - SI32282-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
RF Transceiver ICs - 4823-NRF52832-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers