The 74FCT162244CT is a 16-bit buffer/line driver for bus interface and signal buffering applications, fabricated in 0.5-micron CMOS technology. It is available in a TSSOP package and operates with a supply voltage of 5.0V ±10%. The device features balanced output drivers with ±24mA sink and source current for industrial applications, input hysteresis for improved noise margin, and typical output ground bounce less than 0.6V at 5V and 25°C. It supports 3-state operation for independent 4-bit, 8-bit, or combined 16-bit control. The part meets MIL-STD-883, Method 3015 for ESD protection exceeding 2000V and has a maximum input leakage current of 1μA. The operating temperature range is -40°C to +85°C for industrial use.
IC BUF NON-INVERT 5.5V 48TSSOP Product overview: 74FCT162244CTPAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT162244CTPAG
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT162244CTPAG |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |