The 74FCT162244AT is a 16-bit CMOS buffer/line driver for bus interface and signal buffering applications, designed for low power and high-speed operation. It is available in SSOP packaging and features balanced output drivers with ±24mA sourcing and sinking capability for industrial temperature range operation. The device supports three-state output control with independent 4-bit, 8-bit, or combined 16-bit operation, and includes hysteresis on all inputs for improved noise margin. Output ground bounce is typically less than 0.6V at 5V supply and 25°C, and ESD protection exceeds 2000V per MIL-STD-883, Method 3015. Input and output leakage is limited to 1μA maximum.
IC BUF NON-INVERT 5.5V 48SSOP Product overview: 74FCT162244ATPVG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT162244ATPVG
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT162244ATPVG8 |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |