The 74FCT162244ATPVG is a 16-bit buffer/line driver in the FCT162244 series, designed for bus interface and signal buffering applications requiring high speed and low power dissipation. The device is available in a 48-pin SSOP package, with a flow-through pinout to simplify board layout. It operates with a 5.0V supply tolerance of ±10% and features balanced output drivers capable of sourcing and sinking ±24mA for industrial temperature operation (-40°C to +85°C). Input and output leakage is ≤1µA maximum, with typical output ground bounce under 0.6V at 5V and 25°C. All inputs include hysteresis for improved noise margin, and three-state controls allow independent 4-bit, 8-bit, or combined 16-bit operation. ESD protection exceeds 2000V per MIL-STD-883, Method 3015. The part is a direct replacement for ABT16244 devices with lower power and reduced switching noise.
IC BUF NON-INVERT 5.5V 48SSOP Product overview: 74FCT162244ATPVG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT162244ATPVG
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT162244ATPVG |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |