Renesas Electronics Corporation 5.5V Interface Transceiver IC 74FCT162244ATPAG8

Description
IC BUF NON-INVERT 5.5V 48TSSOP Product overview: 74FCT162244ATPAG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT162244ATPAG 8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC BUF NON-INVERT 5.5V 48TSSOP Product overview: 74FCT162244ATPAG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT162244ATPAG 8 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74FCT162244AT is a 16-bit buffer/line driver using 0.5-micron CMOS technology for high-speed, low-power bus interface applications. It is available in a TSSOP package and features balanced outputs with ±24mA drive strength for industrial temperature operation. The device supports 3-state control for independent 4-bit, 8-bit, or 16-bit operation, with input hysteresis for improved noise margin. Output ground bounce is typically less than 0.6V at 5V supply and 25°C. It complies with ESD protection levels exceeding 2000V per MIL-STD-883, Method 3015. Input and output leakage is ≤1µA maximum. The part is a direct replacement for 54/74ABT16244 with enhanced speed and lower power dissipation.

Datasheet Summary
Powered by GS/AI

The 74FCT162244AT is a 16-bit buffer/line driver using 0.5-micron CMOS technology for high-speed, low-power bus interface applications. It is available in a TSSOP package and features balanced outputs with ±24mA drive strength for industrial temperature operation. The device supports 3-state control for independent 4-bit, 8-bit, or 16-bit operation, with input hysteresis for improved noise margin. Output ground bounce is typically less than 0.6V at 5V supply and 25°C. It complies with ESD protection levels exceeding 2000V per MIL-STD-883, Method 3015. Input and output leakage is ≤1µA maximum. The part is a direct replacement for 54/74ABT16244 with enhanced speed and lower power dissipation.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V Interface Transceiver IC
704-74FCT162244ATPAG8
5.5V Interface Transceiver IC 704-74FCT162244ATPAG8
IC BUF NON-INVERT 5.5V 48TSSOP Product overview: 74FCT162244ATPAG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT162244ATPAG 8 can be used for catalog matching and distributor lookup.

IC BUF NON-INVERT 5.5V 48TSSOP Product overview: 74FCT162244ATPAG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT162244ATPAG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 704-74FCT162244ATPAG8
Product Name 5.5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS34PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Universal Bus Functions - 74ALVC162834ADGG,1-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Controllers - CG8107AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers