The 74FCT162244AT is a 16-bit buffer/line driver built with 0.5-micron CMOS technology, designed for high-speed bus interface and signal buffering applications with low power dissipation. It is available in a TSSOP package and features balanced output drivers with ±24mA sourcing and sinking capability for industrial temperature operation (-40°C to +85°C). The device supports three-state operation with independent 4-bit, 8-bit, or 16-bit control, and includes hysteresis on inputs for improved noise margin. Typical output ground bounce is less than 0.6V at VCC = 5V and 25°C. Electrical characteristics include a maximum input leakage of 1µA, output high voltage of 2.4V minimum at -16mA load, and output low voltage of 0.55V maximum at 24mA load. ESD protection exceeds 2000V per MIL-STD-883, Method 3015. The device is a pin-compatible, higher-performance replacement for 54/74ABT16244.
IC BUF NON-INVERT 5.5V 48TSSOP Product overview: 74FCT162244ATPAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT162244ATPAG
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT162244ATPAG |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |