The 74ALVCH32245 is a 32-bit bus transceiver using 3.3V CMOS technology, designed for asynchronous communication between two buses with bus-hold functionality to eliminate the need for external pull-up or pull-down resistors. It is available in a 96-ball LFBGA package measuring 13.5mm by 5.5mm, with a nominal ball pitch of 0.8mm. The device operates with VCC from 2.5V to 3.6V, features ±24mA output drivers, and supports industrial temperature range operation. Inputs include hysteresis for improved noise margin, and outputs provide rail-to-rail swing. Static power consumption is typified at 0.4µW.
IC TXRX NON-INVERT 3.6V 96CABGA Product overview: 74ALVCH32245BFG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVCH32245BFG8
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74ALVCH32245BFG8 |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |