The IDT74ALVCH16245 is a 3.3V CMOS 16-bit bus transceiver with 3-state outputs and bus-hold functionality, designed for asynchronous communication between data buses in high-speed 3.3V and lower voltage systems. It is available in a TSSOP package and features ±24mA output drive strength, rail-to-rail output swing, and bus-hold circuitry that eliminates the need for external pull-up or pull-down resistors. The device operates with VCC between 2.5V ±0.2V and 3.6V, and supports industrial temperature range from -40°C to +85°C. Input and output capacitances are specified up to 9 pF, and quiescent current is under 40 μA at 3.6V. Output enable and direction control pins allow independent operation of two 8-bit sections or one 16-bit transceiver.
IC TXRX NON-INVERT 3.6V 48TSSOP Product overview: 74ALVCH16245PAG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVCH16245PAG8
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74ALVCH16245PAG8 |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |