Renesas Electronics Corporation Logic - Buffers, Drivers, Receivers, Transceivers 74ALVCH16245PAG8

Description
IC TXRX NON-INVERT 3.6V 48TSSOP
Datasheet
Description
IC TXRX NON-INVERT 3.6V 48TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVCH16245PAG8 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74ALVCH16245PAG8
Logic - Buffers, Drivers, Receivers, Transceivers 74ALVCH16245PAG8
IC TXRX NON-INVERT 3.6V 48TSSOP

IC TXRX NON-INVERT 3.6V 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74ALVCH16245PAG8
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Transceiver ICs - NRF24LU1P-O17Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 448-CYW20730A1KMLG-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 1.2V
View Details