The 74ALVCH16245 is a 3.3V CMOS 16-bit bus transceiver with 3-state outputs and bus-hold functionality, designed for asynchronous communication between data buses. It is available in a TSSOP package and supports data transmission between A and B buses controlled by DIR and OE inputs. The device features ±24mA output drive strength, rail-to-rail output swing, and bus-hold circuits that eliminate the need for external pull-up/down resistors. Operates with VCC from 2.7V to 3.6V and has a quiescent power supply current of 0.1 to 40 μA at 3.6V. Input and output capacitances are specified up to 9 pF. It meets ESD protection levels greater than 2000V per MIL-STD-883, Method 3015. The operating temperature range is industrial: -40°C to +85°C.
IC TXRX NON-INVERT 3.6V 48TSSOP Product overview: 74ALVCH16245PAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVCH16245PAG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74ALVCH16245PAG |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |