The IDT74ALVCH162245 is a 3.3V CMOS 16-bit bus transceiver with 3-state outputs and bus-hold functionality, designed for asynchronous communication between data buses in 3.3V and lower voltage systems. It is available in a TSSOP package and supports operating voltages from 2.7V to 3.6V, with a typical static power consumption of 0.4μW. The A port features balanced drivers with ±12mA drive capability, while the B port provides ±24mA drive strength. Bus-hold circuits retain the last state of floating inputs, eliminating the need for external pull-up or pull-down resistors. The device operates over an industrial temperature range of −40°C to +85°C and meets ESD protection requirements of >2000V per MIL-STD-883, Method 3015.
IC TXRX NON-INVERT 3.6V 48TSSOP Product overview: 74ALVCH162245PAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVCH162245PAG
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74ALVCH162245PAG |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |