The IDT74ALVCH162244 is a 3.3V CMOS 16-bit buffer/driver with 3-state outputs and bus-hold functionality, designed for high-speed memory address drivers and bus-oriented systems. It is available in a TSSOP package and supports a normal operating voltage range of 3.3V ± 0.3V, with an extended range of 2.7V to 3.6V. The device features balanced output drivers capable of ±12mA, rail-to-rail output swing, and static power consumption of 0.4μW typical. It complies with ESD protection levels exceeding 2000V per MIL-STD-883, Method 3015. Operating temperature ranges from -40°C to +85°C. The bus-hold circuitry retains input states during high-impedance conditions, eliminating the need for external pull-up/down resistors.
IC BUF NON-INVERT 3.6V 48TSSOP Product overview: 74ALVCH162244PAG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVCH162244PAG
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74ALVCH162244PAG8 |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |