Renesas Electronics Corporation Logic - Logic - Translators, Level Shifters - 74ALVC164245PAG 74ALVC164245PAG

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 848567-74ALVC164245P AG Series: 74ALVC Features: Translator 2 Circuit Channel Package: Tube Family Name: 74ALVC164245 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 39 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT74ALVC164245PAG-N D, 800-2150, IDT74ALVC164245PAG
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 848567-74ALVC164245P AG Series: 74ALVC Features: Translator 2 Circuit Channel Package: Tube Family Name: 74ALVC164245 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 39 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT74ALVC164245PAG-N D, 800-2150, IDT74ALVC164245PAG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 74ALVC164245PAG - 848567-74ALVC164245PAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 74ALVC164245PAG
848567-74ALVC164245PAG
Logic - Logic - Translators, Level Shifters - 74ALVC164245PAG 848567-74ALVC164245PAG
Manufacturer: Renesas Electronics America Win Source Part Number: 848567-74ALVC164245P AG Series: 74ALVC Features: Translator 2 Circuit Channel Package: Tube Family Name: 74ALVC164245 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 39 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT74ALVC164245PAG-N D, 800-2150, IDT74ALVC164245PAG

Manufacturer: Renesas Electronics America
Win Source Part Number: 848567-74ALVC164245PAG
Series: 74ALVC
Features: Translator 2 Circuit Channel
Package: Tube
Family Name: 74ALVC164245
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 39
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT74ALVC164245PAG-ND, 800-2150, IDT74ALVC164245PAG

Buy Now Datasheet
Translators, Level Shifters - 800-2150-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
800-2150-ND
Translators, Level Shifters 800-2150-ND
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP

Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP

Buy Now Datasheet
Translators, Level Shifters - 74ALVC164245PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
74ALVC164245PAG
Translators, Level Shifters 74ALVC164245PAG
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP

Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP

Buy Now Datasheet
Translators, Level Shifters - 74ALVC164245PAG - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
74ALVC164245PAG
Translators, Level Shifters 74ALVC164245PAG
IC TRNSLTR BIDIRECTIONAL 48TSSOP

IC TRNSLTR BIDIRECTIONAL 48TSSOP

Supplier's Site Datasheet
Logic - Translators, Level Shifters - 74ALVC164245PAG - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
74ALVC164245PAG
Logic - Translators, Level Shifters 74ALVC164245PAG
IC TRNSLTR BIDIRECTIONAL 48TSSOP

IC TRNSLTR BIDIRECTIONAL 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 848567-74ALVC164245PAG 800-2150-ND 74ALVC164245PAG 74ALVC164245PAG 74ALVC164245PAG
Product Name Logic - Logic - Translators, Level Shifters - 74ALVC164245PAG Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)" 48-TFSOP (0.240\", 6.10mm Width) 48-TFSOP (0.240", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AVC4T774PW-Q100JDKR-ND - DigiKey
Specs
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Translator ICs - 1899033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details