The IDT74ALVC16245 is a 3.3V CMOS 16-bit bus transceiver with 3-state outputs, designed for asynchronous communication between data buses in 3.3V and lower voltage systems. It is available in a TSSOP package and features ±24mA output drive capability, support for extended VCC operating range from 2.7V to 3.6V, and typical static power consumption of 0.4μW. The device supports bidirectional data transfer via a direction-control input and can be disabled for bus isolation using an output-enable input. Input and output capacitance are specified up to 9pF, and it operates over an industrial temperature range of -40°C to +85°C.
IC TXRX NON-INVERT 3.6V 48TSSOP Product overview: 74ALVC16245PAG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVC16245PAG8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74ALVC16245PAG8 |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |