The IDT74ALVC16245 is a 3.3V CMOS 16-bit bus transceiver with 3-state outputs, designed for asynchronous communication between data buses. It is available in a TSSOP package and supports data transmission in both directions via a direction-control input. The device features ±24mA output drive capability, operates with a supply voltage range of 2.7V to 3.6V, and maintains CMOS power levels with typ. static consumption of 0.4μW. It is qualified for industrial temperature range operation from -40°C to +85°C and complies with ESD protection standards of >2000V per MIL-STD-883, Method 3015. The part can function as two 8-bit transceivers or one 16-bit transceiver, with output enable for bus isolation.
IC TXRX NON-INVERT 3.6V 48TSSOP Product overview: 74ALVC16245PAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVC16245PAG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74ALVC16245PAG |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |