The IDT74ALVC162245 is a 3.3V CMOS 16-bit bus transceiver with 3-state outputs, designed for asynchronous data transfer between buses. It is available in a TSSOP package and supports operation from 2.5V to 3.6V with an industrial temperature range. The A port provides ±12mA drive capability, while the B port offers ±24mA drive. Input and output levels are compatible with CMOS and TTL logic families, and the device features low static power consumption of 0.4μW typ. Signal isolation is achieved through separate output enable and direction control inputs.
IC TXRX NON-INVERT 3.6V 48TSSOP Product overview: 74ALVC162245PAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVC162245PAG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74ALVC162245PAG |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |