The IDT74ALVC162244 is a 3.3V CMOS 16-bit buffer/driver with 3-state outputs, designed for high-speed 3.3V and lower voltage computing systems. It is available in a TSSOP package and operates over an industrial temperature range of -40°C to +85°C. The device supports VCC from 2.7V to 3.6V, delivers ±12mA output drive strength, and features low static power consumption of 0.4μW typical. Input and output capacitance are specified at 5-7pF and 7-9pF respectively. It includes integrated series resistors to reduce line noise and offers rail-to-rail output swing with a typical output skew under 250ps. The device complies with ESD protection levels greater than 2000V per MIL-STD-883, Method 3015.
IC BUF NON-INVERT 3.6V 48TSSOP Product overview: 74ALVC162244PAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVC162244PAG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74ALVC162244PAG |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |