74AC126FPEL-E -- INTEGRATED CIRCUITS (ICS) - INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
74AC126FPEL-E
Description
QUAD BUFFER/LINE DRIVER
-
Acme Chip Technology Co., Limited
Description
QUAD BUFFER/LINE DRIVER
Suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
74AC126FPEL-E
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
74AC126FPEL-E |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Receiver; Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Device Type
Front End
Package Type
24-QFN Exposed Pad
Pins
24 #
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details