Renesas Electronics Corporation Logic - Logic - FIFOs Memory - 72V841L10PFG 72V841L10PFG

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857132-72V841L10PFG Series: 72V Features: FIFO Package: Tray Family Name: 72V841 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72V841L10PFG, IDT72V841L10PFG-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857132-72V841L10PFG Series: 72V Features: FIFO Package: Tray Family Name: 72V841 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72V841L10PFG, IDT72V841L10PFG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 72V841L10PFG - 857132-72V841L10PFG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72V841L10PFG
857132-72V841L10PFG
Logic - Logic - FIFOs Memory - 72V841L10PFG 857132-72V841L10PFG
Manufacturer: Renesas Electronics America Win Source Part Number: 857132-72V841L10PFG Series: 72V Features: FIFO Package: Tray Family Name: 72V841 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72V841L10PFG, IDT72V841L10PFG-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 857132-72V841L10PFG
Series: 72V
Features: FIFO
Package: Tray
Family Name: 72V841
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT72V841L10PFG, IDT72V841L10PFG-ND

Buy Now Datasheet
Logic - FIFOs Memory - 72V841L10PFG - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72V841L10PFG
Logic - FIFOs Memory 72V841L10PFG
IC FIFO SYNC 2048X18 10NS 64QFP

IC FIFO SYNC 2048X18 10NS 64QFP

Supplier's Site Datasheet
FIFOs Memory - 72V841L10PFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72V841L10PFG
FIFOs Memory 72V841L10PFG
Synchronous FIFO 72K (4K x 9 x 2) Bi-Directional 100MHz 6.5ns 64-TQFP (14x14)

Synchronous FIFO 72K (4K x 9 x 2) Bi-Directional 100MHz 6.5ns 64-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 857132-72V841L10PFG 72V841L10PFG 72V841L10PFG
Product Name Logic - Logic - FIFOs Memory - 72V841L10PFG Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Data Rate 100 MHz 100 MHz
Access Time 6.5 ns 6.5 ns
Operating Current 40 mA 40 mA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93L415FMQB - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details