Renesas Electronics Corporation FIFOs Memory 72V841L10PF8

Description
Synchronous FIFO 72K (4K x 9 x 2) Bi-Directional 100MHz 6.5ns 64-TQFP (14x14)
Description
Synchronous FIFO 72K (4K x 9 x 2) Bi-Directional 100MHz 6.5ns 64-TQFP (14x14)
Datasheet
Datasheet Summary
Powered by GS/AI

The 72V841L10PF8 is a dual synchronous FIFO memory device with a capacity of 4,096 x 9 bits, functioning as two independent 4K x 9 FIFOs in a single package. It operates at a 3.3V supply voltage and features a 10 ns read/write cycle time, making it suitable for high-speed applications. The device includes separate control and data lines for each FIFO, along with flags for Empty, Full, Almost-Empty, and Almost-Full conditions, enhancing memory utilization. It supports bidirectional data flow and can be configured for depth expansion, allowing for greater than 4,096 words when used with external logic. The 72V841L10PF8 is available in a space-saving 64-pin Thin Quad Flat Pack (TQFP) package and operates within an industrial temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The 72V841L10PF8 is a dual synchronous FIFO memory device with a capacity of 4,096 x 9 bits, functioning as two independent 4K x 9 FIFOs in a single package. It operates at a 3.3V supply voltage and features a 10 ns read/write cycle time, making it suitable for high-speed applications. The device includes separate control and data lines for each FIFO, along with flags for Empty, Full, Almost-Empty, and Almost-Full conditions, enhancing memory utilization. It supports bidirectional data flow and can be configured for depth expansion, allowing for greater than 4,096 words when used with external logic. The 72V841L10PF8 is available in a space-saving 64-pin Thin Quad Flat Pack (TQFP) package and operates within an industrial temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 72V841L10PF8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72V841L10PF8
FIFOs Memory 72V841L10PF8
Synchronous FIFO 72K (4K x 9 x 2) Bi-Directional 100MHz 6.5ns 64-TQFP (14x14)

Synchronous FIFO 72K (4K x 9 x 2) Bi-Directional 100MHz 6.5ns 64-TQFP (14x14)

Buy Now Datasheet
Logic - FIFOs Memory - 72V841L10PF8 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72V841L10PF8
Logic - FIFOs Memory 72V841L10PF8
IC FIFO SYNC 2048X18 10NS 64QFP

IC FIFO SYNC 2048X18 10NS 64QFP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 72V841L10PF8 72V841L10PF8
Product Name FIFOs Memory Logic - FIFOs Memory
Data Rate 100 MHz 100 MHz
Access Time 6.5 ns 6.5 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 72 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers