Synchronous FIFO 36K (2K x 9 x 2) Bi-Directional 50MHz 12ns 64-TQFP (10x10)
IC SYNC FIFO 2048X9 20NS 64QFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72V831L20TF8 | 72V831L20TF8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz |
| Access Time | 12 ns | 12 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 36 kbits |