Synchronous FIFO 18K (512 x 18 x 2) Bi-Directional 50MHz 12ns 128-TQFP (14x20)
IC FIFO SYNC 512X18X2 128TQFP
Synchronous FIFO 18K (512 x 18 x 2) Bi-Directional 50MHz 12ns 128-TQFP (14x20)
IC FIFO SYNC 512X18 20NS 128QFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V815L20PF8-ND | 72V815L20PF8 | 72V815L20PF8 | 72V815L20PF8 |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz | 50 MHz | |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 18 kbits | 18 kbits | 18 kbits |