Synchronous FIFO 4.5K (256 x 9 x 2) Bi-Directional 50MHz 12ns 64-TQFP (14x14)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 72V801L20PFG8 |
| Product Name | FIFOs Memory |
| Data Rate | 50 MHz |
| Access Time | 12 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Density | 4 kbits |