Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 72V71643DAG

Description
Win Source Part Number: 1039987-72V71643DAG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 72V Type: Multiplexer Package: Tray Standard Package: 30 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 3.6V Package / Case: 144-LQFP Supplier Device Package: 144-TQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74LVC257ADBR; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT72V71643DAG-ND,ID T72V71643DAG Base Product Number: 72V71643 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1039987-72V71643DAG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 72V Type: Multiplexer Package: Tray Standard Package: 30 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 3.6V Package / Case: 144-LQFP Supplier Device Package: 144-TQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74LVC257ADBR; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT72V71643DAG-ND,ID T72V71643DAG Base Product Number: 72V71643 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1039987-72V71643DAG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1039987-72V71643DAG
Win Source Part Number: 1039987-72V71643DAG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 72V Type: Multiplexer Package: Tray Standard Package: 30 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 3.6V Package / Case: 144-LQFP Supplier Device Package: 144-TQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74LVC257ADBR; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT72V71643DAG-ND,ID T72V71643DAG Base Product Number: 72V71643 Product Status: Obsolete

Win Source Part Number: 1039987-72V71643DAG
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 72V
Type: Multiplexer
Package: Tray
Standard Package: 30
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 3V ~ 3.6V
Package / Case: 144-LQFP
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SN74LVC257ADBR;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT72V71643DAG-ND,IDT72V71643DAG
Base Product Number: 72V71643
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1039987-72V71643DAG
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC139 High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers - CD74HC139EE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
 - 7989023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3-to-8 line decoder/demultiplexer; inverting - 74LVC138ABQ/GX - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details