Texas Instruments CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers CD4511BPW

Description
CMOS BCD-to-7-Segment LED Latch Decoder Drivers 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS BCD-to-7-Segment LED Latch Decoder Drivers 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers - CD4511BPW - Texas Instruments
Dallas, TX, United States
CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers
CD4511BPW
CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers CD4511BPW
CMOS BCD-to-7-Segment LED Latch Decoder Drivers 16-TSSOP -55 to 125

CMOS BCD-to-7-Segment LED Latch Decoder Drivers 16-TSSOP -55 to 125

Buy Now Datasheet
 - 8096220P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family. Logic Family = 4000 Logic Function = Decoder Demultiplexing Capability = 4-of-7 Number of Elements per Chip = 1 Number of Input Enables per Element = 4 Output Type = CMOS Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family.
Logic Family = 4000
Logic Function = Decoder
Demultiplexing Capability = 4-of-7
Number of Elements per Chip = 1
Number of Input Enables per Element = 4
Output Type = CMOS
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 8096220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family. Logic Family = 4000 Logic Function = Decoder Demultiplexing Capability = 4-of-7 Number of Elements per Chip = 1 Number of Input Enables per Element = 4 Output Type = CMOS Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16

Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family.
Logic Family = 4000
Logic Function = Decoder
Demultiplexing Capability = 4-of-7
Number of Elements per Chip = 1
Number of Input Enables per Element = 4
Output Type = CMOS
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16

Supplier's Site
Logic, Bcd-7Seg Decoder Dvr, 16Tssop; Logic Family / Base Number Texas Instruments - 36AJ8559 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Bcd-7Seg Decoder Dvr, 16Tssop; Logic Family / Base Number Texas Instruments
36AJ8559
Logic, Bcd-7Seg Decoder Dvr, 16Tssop; Logic Family / Base Number Texas Instruments 36AJ8559
LOGIC, BCD-7SEG DECODER DVR, 16TSSOP; Logic Family / Base Number:CD4511; Logic Type:BCD to 7 Segment Decoder / Driver / Latch; No. of Outputs:7Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply VoltageRoHS Compliant: Yes

LOGIC, BCD-7SEG DECODER DVR, 16TSSOP; Logic Family / Base Number:CD4511; Logic Type:BCD to 7 Segment Decoder / Driver / Latch; No. of Outputs:7Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD4511BPW 8096220P 36AJ8559
Product Name CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers Logic, Bcd-7Seg Decoder Dvr, 16Tssop; Logic Family / Base Number Texas Instruments
Function Decoder Decoder Decoder
Input Lines 4 4
Output Lines 7-Segment 7-Segment Other; 7Outputs
Supply Voltage 3V; 18
Package Type CDIP,PDIP,SO,TSSOP TSSOP TSSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 4.75V ~ 5.25V
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN54HCT238 3-Line To 8-Line Decoders/Demultiplexers - SN54HCT238J - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,LCCC
Logic Family HCT
View Details
CD4543B CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays - CD4543BPW - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
Specs
Function Decoder
Input Lines 3
Output Lines 8
View Details