Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC ANALOG MULTIPLEXERS
RENESAS ELECTRONICS CORPORATION
72V70190PF8 -- LOGIC - SIGNAL SWITCHES, MULTIPLEXERS, DECODERS
Renesas Electronics Corporation
Logic - Signal Switches, Multiplexers, Decoders
72V70190PF8
Description
IC MULTIPLEXER 1 X 9:4 64TQFP
Lingto Electronic Limited
Done
Datasheet
Description
IC MULTIPLEXER 1 X 9:4 64TQFP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
72V70190PF8
Logic - Signal Switches, Multiplexers, Decoders
72V70190PF8
IC MULTIPLEXER 1 X 9:4 64TQFP
IC MULTIPLEXER 1 X 9:4 64TQFP
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
IC Analog Multiplexers
Product Number
72V70190PF8
Product Name
Logic - Signal Switches, Multiplexers, Decoders
Configuration
1 x 9:4
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Signal Switches, Multiplexers, Decoders
74ACT258SCX
Specs
Configuration
4 x 2:1
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
RS Components, Ltd.
Multiplexer & Demultiplexer ICs
1898469
Specs
Configuration
Quad SPST
Package Type
SOIC; Soic
Number of Pins
16
View Details
Texas Instruments
20MHz 18V Analog Switch and Multiplexer IC
CD4051BNSRG4
Specs
Standards and Certifications
RoHS
Supply Voltage (V
S
)
18 volts
Bandwidth
20 MHz
View Details
2
suppliers
Nexperia B.V.
Triple 2-channel analog multiplexer/demultiplexer
74HC4053D,653
Specs
Standards and Certifications
RoHS
Supply Voltage (V
S
)
11 volts
Package Type
SOT109-1 SOT109-1
View Details
8
suppliers