IC FIFO SS 32768X36 10NS 128TQFP
IC FIFO SS 32768X36 10NS 128TQFP
Asynchronous, Synchronous FIFO 1.125M (32K x 36) Uni-Directional 100MHz 6.5ns 128-TQFP (14x20)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V3690L10PFG8 | 72V3690L10PFG8 | 72V3690L10PFG8 |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Access Time | 6.5 ns | 6.5 ns | 6.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 1125 kbits | 1125 kbits | |
| Package Type | QFP | QFP; 128-LQFP |