Manufacturer: Renesas Electronics America
Win Source Part Number: 907852-72V3680L10PF
Series: 72V
Operating Temperature Range: 0°C ~ 70°C
Features: Synchronous FIFO 576K (16K x 36) Uni-Directional 100MHz 6.5ns 128-TQFP (14x20)
Package: Tray
Package: 128-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 72V3680
Categories: Integrated Circuits (ICs)
Case / Package: 128-TQFP (14x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT72V3680L10PF, IDT72V3680L10PF-ND
Synchronous FIFO 576K (16K x 36) Uni-Directional 100MHz 6.5ns 128-TQFP (14x20)
IC FIFO SS 16384X36 10NS 128TQFP
Synchronous FIFO 576K (16K x 36) Uni-Directional 100MHz 6.5ns 128-TQFP (14x20)
IC FIFO SYNC 16KX36 128TQFP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 907852-72V3680L10PF | 72V3680L10PF-ND | 72V3680L10PF | 72V3680L10PF | 72V3680L10PF |
| Product Name | Logic - Logic - FIFOs Memory - 72V3680L10PF | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Memory Category | FIFO | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | QFP; TQFP; 128-TQFP (14x20) | TQFP; 128-LQFP | QFP; 128-LQFP | QFP | |
| Data Rate | 100 MHz | 100 MHz | 100 MHz |