Win Source Part Number: 1315380-72V3660L6BB8
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 72V
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Data Rate: 166MHz
Function: Synchronous
Memory Size: 144K (4K x 36)
Access Time: 4ns
Current - Supply (Max): 40mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Voltage - Supply: 3.15 V ~ 3.45 V
Package / Case: 144-BGA
Supplier Device Package: 144-PBGA (13x13)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Renesas Electronics America Inc
Base Product Number: 72V3660
RoHS Status: RoHS non-compliant
IC FIFO SS 4096X36 6NS 144-BGA
Synchronous FIFO 144K (4K x 36) Uni-Directional 166MHz 4ns 144-PBGA (13x13)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1315380-72V3660L6BB8 | 72V3660L6BB8 | 72V3660L6BB8 |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 166 MHz | 166 MHz | 166 MHz |
| Access Time | 4 ns | 4 ns | 4 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | 3.15 V ~ 3.45 V | 3.15 V ~ 3.45 V |