The IDT72V3632L15PF is a 3.3V synchronous FIFO memory device with a capacity of 512 x 36 x 2 bits. It supports clock frequencies up to 100 MHz and features fast access times of 6.5 ns. This device includes two independent dual-port FIFOs that allow for bidirectional data buffering, enabling simultaneous reading and writing on a single clock edge. Each FIFO is equipped with mailbox bypass registers and programmable Almost-Full and Almost-Empty flags, enhancing its functionality for various applications. The device operates in two modes: IDT Standard mode and First Word Fall Through (FWFT) mode, allowing flexibility in data handling. It is available in a space-saving 120-pin Thin Quad Flatpack (TQFP) package and is functionally compatible with 5V versions of similar products. The IDT72V3632L15PF is characterized for commercial temperature ranges from 0°C to 70°C, with an industrial temperature range option available. This product is suitable for applications requiring low power consumption and high-speed data processing.
IC BIFIFO 512X36X2 15NS 120-TQFP
Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 66.7MHz 10ns 120-TQFP (14x14)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72V3632L15PF | 72V3632L15PF |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz |
| Access Time | 10 ns | 10 ns |
| Operating Current | 400 mA | 400 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) |