Renesas Electronics Corporation Logic - Logic - FIFOs Memory - 72V3623L10PFG8 72V3623L10PFG8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 907849-72V3623L10PFG 8 Series: 72V Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 9K (256 x 36) Bi-Directional 100MHz 6.5ns 128-TQFP (14x20) Package: 128-LQFP Package: Reel - TR Mounting: Surface Mount Family Name: 72V3623 Categories: Integrated Circuits (ICs) Case / Package: 128-TQFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72V3623L10PFG8, IDT72V3623L10PFG8-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 907849-72V3623L10PFG 8 Series: 72V Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 9K (256 x 36) Bi-Directional 100MHz 6.5ns 128-TQFP (14x20) Package: 128-LQFP Package: Reel - TR Mounting: Surface Mount Family Name: 72V3623 Categories: Integrated Circuits (ICs) Case / Package: 128-TQFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72V3623L10PFG8, IDT72V3623L10PFG8-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 72V3623L10PFG8 - 907849-72V3623L10PFG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72V3623L10PFG8
907849-72V3623L10PFG8
Logic - Logic - FIFOs Memory - 72V3623L10PFG8 907849-72V3623L10PFG8
Manufacturer: Renesas Electronics America Win Source Part Number: 907849-72V3623L10PFG 8 Series: 72V Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 9K (256 x 36) Bi-Directional 100MHz 6.5ns 128-TQFP (14x20) Package: 128-LQFP Package: Reel - TR Mounting: Surface Mount Family Name: 72V3623 Categories: Integrated Circuits (ICs) Case / Package: 128-TQFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72V3623L10PFG8, IDT72V3623L10PFG8-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 907849-72V3623L10PFG8
Series: 72V
Operating Temperature Range: 0°C ~ 70°C
Features: Synchronous FIFO 9K (256 x 36) Bi-Directional 100MHz 6.5ns 128-TQFP (14x20)
Package: 128-LQFP
Package: Reel - TR
Mounting: Surface Mount
Family Name: 72V3623
Categories: Integrated Circuits (ICs)
Case / Package: 128-TQFP (14x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT72V3623L10PFG8, IDT72V3623L10PFG8-ND

Buy Now Datasheet
FIFOs Memory - 72V3623L10PFG8-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
72V3623L10PFG8-ND
FIFOs Memory 72V3623L10PFG8-ND
Synchronous FIFO 9K (256 x 36) Bi-Directional 100MHz 6.5ns 128-TQFP (14x20)

Synchronous FIFO 9K (256 x 36) Bi-Directional 100MHz 6.5ns 128-TQFP (14x20)

Buy Now Datasheet
Logic - FIFOs Memory - 72V3623L10PFG8 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72V3623L10PFG8
Logic - FIFOs Memory 72V3623L10PFG8
IC FIFO SYNC 1KX9 10NS 128QFP

IC FIFO SYNC 1KX9 10NS 128QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 72V3623L10PFG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72V3623L10PFG8
Integrated Circuits (ICs) - Logic - FIFOs Memory 72V3623L10PFG8
IC FIFO SYNC 256X36 128TQFP

IC FIFO SYNC 256X36 128TQFP

Supplier's Site
FIFOs Memory - 72V3623L10PFG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72V3623L10PFG8
FIFOs Memory 72V3623L10PFG8
Synchronous FIFO 9K (256 x 36) Bi-Directional 100MHz 6.5ns 128-TQFP (14x20)

Synchronous FIFO 9K (256 x 36) Bi-Directional 100MHz 6.5ns 128-TQFP (14x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 907849-72V3623L10PFG8 72V3623L10PFG8-ND 72V3623L10PFG8 72V3623L10PFG8 72V3623L10PFG8
Product Name Logic - Logic - FIFOs Memory - 72V3623L10PFG8 FIFOs Memory Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 128-TQFP (14x20) TQFP; 128-LQFP QFP QFP; 128-LQFP
Data Rate 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74V215 512 x 18 Synchronous FIFO Memory - SN74V215-20PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
5 suppliers
Memory - 40060389 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details