The IDT72V3612 is a synchronous FIFO memory device designed for high-speed data buffering, featuring a dual-port architecture with a storage capacity of 64 x 36 bits for each port. It operates at clock frequencies up to 83 MHz and offers fast access times of 8 ns. The device includes two independent FIFOs that can buffer data in opposite directions, allowing for simultaneous read and write operations. Each FIFO is equipped with programmable Almost-Full and Almost-Empty flags, as well as standard empty and full flags, which are synchronized to their respective clock signals. The IDT72V3612 supports a 3.3V supply voltage, ensuring low power consumption, and is available in a compact 120-pin thin quad flat package (TQFP). It features a microprocessor interface control logic and allows for passive parity checking on each port, with selectable parity generation. The device is characterized for operation within a commercial temperature range of 0°C to 70°C, making it suitable for various applications requiring reliable data handling and buffering.
Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 83MHz 8ns 120-TQFP (14x14)
SYNCHRONOUS FIFO, 83MHZ, TQFP-120; FIFO Function:Synchronous
Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 83MHz 8ns 120-TQFP (14x14)
IC FIFO SYNC 64X36X2 8NS 120QFP
IC FIFO 64X36X2 12NS 120QFP
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V3612L12PFG-ND | 47AC2661 | 72V3612L12PFG | 72V3612L12PFG | 72V3612L12PFG |
| Product Name | FIFOs Memory | Synchronous Fifo, 83Mhz, Tqfp-120; Fifo Function Renesas | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 83 MHz | 83 MHz | 83 MHz | ||
| Access Time | 8 ns | 8 ns | 8 ns | 8 ns | 8 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4 kbits | 4 kbits | 4 kbits |