Synchronous FIFO 2.25M (64K x 36) Uni-Directional 133.3MHz 5ns 144-PBGA (13x13)
Synchronous FIFO 2.25M (64K x 36) Uni-Directional 133.3MHz 5ns 144-PBGA (13x13)
IC FIFO SYNC 64KX36 5NS 144BGA
IC FIFO 64X36 7-5NS 144BGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V36100L7-5BB-ND | 72V36100L7-5BB | 72V36100L7-5BB | 72V36100L7-5BB |
| Product Name | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 133 MHz | 133 MHz | 133 MHz | |
| Access Time | 5 ns | 5 ns | 5 ns | 5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 2250 kbits | 2250 kbits | 2250 kbits |