Synchronous FIFO 2.25M (128K x 18) 66.7MHz 10ns 64-TQFP (14x14)
Synchronous FIFO 2.25M (128K x 18) 66.7MHz 10ns 64-TQFP (14x14)
IC FIFO SUPERSYNCII 15NS 64-TQFP
IC FIFO SYNC 128KX18 10NS 64QFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V295L15PFGI8-ND | 72V295L15PFGI8 | 72V295L15PFGI8 | 72V295L15PFGI8 |
| Product Name | FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz | 67 MHz | |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 2250 kbits | 2250 kbits | 2250 kbits |