Synchronous FIFO 1.125M (64K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)
Win Source Part Number: 1350947-72V285L10TFG
Category: Integrated Circuits (ICs) - Logic - FIFOs Memory
Series: 72V
Package: Tray
Standard Package: 80
Data Rate: 100MHz
Function: Synchronous
Memory Size: 1.125M (64K x 18)
Access Time: 6.5ns
Current - Supply (Max): 60mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Voltage - Supply: 3 V ~ 3.6 V
Mounting Type: Surface Mount
Package / Case: 64-LQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Renesas Electronics America Inc
Base Product Number: 72V285
IC FIFO SYNC 64KX18 6.5NS 64QFP
IC FIFO SS 65536X18 10NS 64STQFP
Synchronous FIFO 1.125M (64K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-72V285L10TFG-ND | 1350947-72V285L10TFG | 72V285L10TFG | 72V285L10TFG | 72V285L10TFG |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| Access Time | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 1125 kbits | 1125 kbits | 1125 kbits |