The IDT72V265LA is a 3.3V CMOS SuperSync FIFO memory with a capacity of 16,384 x 18 bits. It features independent read and write clocks, allowing simultaneous operations, and has a maximum read/write cycle time of 10ns with a 6.5ns access time. The device is available in both 64-pin Thin Quad Flat Pack (TQFP) and Slim Thin Quad Flat Pack (STQFP) packages. It operates within an industrial temperature range of -40°C to +85°C and includes functionalities such as auto power down to minimize standby power consumption, master reset, and partial reset capabilities. The FIFO supports programmable almost-empty and almost-full flags, which can be set via serial or parallel methods. It is also pin-compatible with other SuperSync FIFO devices, making it suitable for applications in networking, video, and telecommunications that require efficient data buffering.
Synchronous FIFO 288K (16K x 18) Uni-Directional 50MHz 12ns 64-TQFP (14x14)
Synchronous FIFO 288K (16K x 18) Uni-Directional 50MHz 12ns 64-TQFP (14x14)
IC FIFO SYNC 16KX18 12NS 64TQFP
IC FIFO SS 16384X18 20NS 64-TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V265LA20PF8-ND | 72V265LA20PF8 | 72V265LA20PF8 | 72V265LA20PF8 |
| Product Name | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz | 50 MHz | |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 288 kbits | 288 kbits | 288 kbits |