Renesas Electronics Corporation FIFOs Memory 72V263L6PFG

Description
Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 166MHz 4ns 80-TQFP (14x14)
Request a Quote Datasheet
Description
Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 166MHz 4ns 80-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 72V263L6PFG-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
72V263L6PFG-ND
FIFOs Memory 72V263L6PFG-ND
Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 166MHz 4ns 80-TQFP (14x14)

Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 166MHz 4ns 80-TQFP (14x14)

Buy Now Datasheet
Logic - Logic - FIFOs Memory - 72V263L6PFG - 907846-72V263L6PFG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72V263L6PFG
907846-72V263L6PFG
Logic - Logic - FIFOs Memory - 72V263L6PFG 907846-72V263L6PFG
Manufacturer: Renesas Electronics America Win Source Part Number: 907846-72V263L6PFG Series: 72V Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 166MHz 4ns 80-TQFP (14x14) Package: 80-LQFP Package: Tray Mounting: Surface Mount Family Name: 72V263 Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 5 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72V263L6PFG, IDT72V263L6PFG-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 907846-72V263L6PFG
Series: 72V
Operating Temperature Range: 0°C ~ 70°C
Features: Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 166MHz 4ns 80-TQFP (14x14)
Package: 80-LQFP
Package: Tray
Mounting: Surface Mount
Family Name: 72V263
Categories: Integrated Circuits (ICs)
Case / Package: 80-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 5
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT72V263L6PFG, IDT72V263L6PFG-ND

Buy Now Datasheet
FIFOs Memory - 72V263L6PFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72V263L6PFG
FIFOs Memory 72V263L6PFG
Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 166MHz 4ns 80-TQFP (14x14)

Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 166MHz 4ns 80-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 72V263L6PFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72V263L6PFG
Integrated Circuits (ICs) - Logic - FIFOs Memory 72V263L6PFG
IC FIFO SYNC 16KX9 4NS 80TQFP

IC FIFO SYNC 16KX9 4NS 80TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 72V263L6PFG-ND 907846-72V263L6PFG 72V263L6PFG 72V263L6PFG
Product Name FIFOs Memory Logic - Logic - FIFOs Memory - 72V263L6PFG FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 166 MHz 166 MHz
Access Time 4 ns 4 ns 4 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 144 kbits 144 kbits 144 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3745-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details