Renesas Electronics Corporation FIFOs Memory 72V255LA15TF

Description
Synchronous FIFO 144K (8K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)
Request a Quote Datasheet
Description
Synchronous FIFO 144K (8K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 72V255LA15TF-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
72V255LA15TF-ND
FIFOs Memory 72V255LA15TF-ND
Synchronous FIFO 144K (8K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)

Synchronous FIFO 144K (8K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)

Buy Now Datasheet
Logic - Logic - FIFOs Memory - 72V255LA15TF - 857128-72V255LA15TF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72V255LA15TF
857128-72V255LA15TF
Logic - Logic - FIFOs Memory - 72V255LA15TF 857128-72V255LA15TF
Manufacturer: Renesas Electronics America Win Source Part Number: 857128-72V255LA15TF Series: 72V Features: FIFO Package: Tray Part Status: Obsolete Family Name: 72V255 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72V255LA15TF, IDT72V255LA15TF-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 857128-72V255LA15TF
Series: 72V
Features: FIFO
Package: Tray
Part Status: Obsolete
Family Name: 72V255
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT72V255LA15TF, IDT72V255LA15TF-ND

Buy Now Datasheet
Logic - FIFOs Memory - 72V255LA15TF - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72V255LA15TF
Logic - FIFOs Memory 72V255LA15TF
IC FIFO SS 8192X18 15NS 64-STQFP

IC FIFO SS 8192X18 15NS 64-STQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 72V255LA15TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72V255LA15TF
Integrated Circuits (ICs) - Logic - FIFOs Memory 72V255LA15TF
IC FIFO SYNC 8KX18 10NS 64TQFP

IC FIFO SYNC 8KX18 10NS 64TQFP

Supplier's Site
FIFOs Memory - 72V255LA15TF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72V255LA15TF
FIFOs Memory 72V255LA15TF
Synchronous FIFO 144K (8K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)

Synchronous FIFO 144K (8K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 72V255LA15TF-ND 857128-72V255LA15TF 72V255LA15TF 72V255LA15TF 72V255LA15TF
Product Name FIFOs Memory Logic - Logic - FIFOs Memory - 72V255LA15TF Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 67 MHz 67 MHz 67 MHz
Access Time 10 ns 10 ns 10 ns 10 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 144 kbits 144 kbits 144 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S35FM/B - Rochester Electronics
Specs
Memory Category PROM
Package Type CFP24
View Details
2 suppliers
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 520366231296 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details