Synchronous FIFO 144K (8K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (14x14)
Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Logic FIFOs Memory
Series: 72V
Package: Tray
Product Status: Active
Memory Size: 144K (8K x 18)
Function: Synchronous
Data Rate: 100MHz
Voltage - Supply: 3 V ~ 3.6 V
Synchronous FIFO 144K (8K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (14x14)
IC FIFO SYNC 8KX18 6.5NS 64TQFP
IC FIFO SS 8192X18 10NS 64-TQFP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V255LA10PFG-ND | 72V255LA10PFG | 72V255LA10PFG | 72V255LA10PFG | |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) Logic FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| Access Time | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 144 kbits | 144 kbits | 144 kbits |